location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D nVidia 7300LE GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nVidia 7300LE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-L738R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D nVidia 7300LE GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2560 x 1600 pixels 64 bit 533 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name CLUB3D nVidia 7300LE GDDR2 :
The short editorial description of CLUB3D nVidia 7300LE GDDR2

GeForce 7300LE, Turbo Cache, PCI-Express, 128MB DDR2, 64Bit
More>>>
CLUB3D nVidia 7300LE GDDR2:
The official marketing text of CLUB3D nVidia 7300LE GDDR2 as supplied by the manufacturer

The Club 3D 7300LE shows stunningly fast, 3D effects in your Games, crystal clear high definition video in your Home-Theater and a brilliant and sharp image when browsing the Internet. The Club 3D GeForce 7300LE is designed for high performance desktop PC’s and quality in all Windows XP versions.

- NVIDIA® CineFX™ 4.0 Technology.
- NVIDIA® PureVideo™ Technology.
- NVIDIA® nView™ multi-display Technology.
- NVIDIA® Intellysample™ 4.0 Technology.
- Full support for DirectX® 9.0.
- Shader Model 3.0.
- HDR Rendering Engine.
- Support for unlimited shader lengths.
- DVI-I display output (HDMI ready).
- S-video output.
- cvbs output.
- DVI digital resolution up to 1900x1200.
- HDTV-out up to 720p / 1080i.
- TurboCache Technology supports 512MB, 1GB System memory required.

Short summary description CLUB3D nVidia 7300LE GDDR2:
This short summary of the CLUB3D nVidia 7300LE GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D nVidia 7300LE, GDDR2, 64 bit, 533 MHz, 2560 x 1600 pixels

Long summary description CLUB3D nVidia 7300LE GDDR2:
This is an auto-generated long summary of CLUB3D nVidia 7300LE GDDR2 based on the first three specs of the first five spec groups.

CLUB3D nVidia 7300LE. Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 533 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Processor frequency *
450 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
533 MHz
Ports & interfaces
I/O ports
DVI TV-Out Video-in
Dual VGA
Yes
Performance
TV tuner integrated *
No
DirectX version *
9.0
Performance
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
No
Full HD
Yes
Dual DVO
No
System requirements
Minimum system requirements
CD-ROM/Intenet
Minimum processor
Pentium / Athlon
Minimum RAM
128 MB
Packaging content
Bundled software
Drivers & Utilities
Other features
Mac compatibility
No
Power requirements
PC
Compatible operating systems
Windows 2000 Windows XP Linux