location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D GeForce 6600 256MB GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 6600 256MB
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-666TVD
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name CLUB3D GeForce 6600 256MB GDDR :
The short editorial description of CLUB3D GeForce 6600 256MB GDDR

GEFORCE PC6600 256MB PCI-E DDR DVI
More>>>
CLUB3D GeForce 6600 256MB GDDR:
The official marketing text of CLUB3D GeForce 6600 256MB GDDR as supplied by the manufacturer

Supercharge your gaming with the power of an nVIDIA GeForce 6600 GPU. The nVIDIA® GeForce™ 6600 GPUs deliver best-in-class performance and advanced visual effects for next-generation games. The only GPU in its class with support for Microsoft® DirectX® 9.0 Shader Model 3.

CineFX™ 3.0 Shading Architecture
64-Bit Texture Filtering and Blending
Intellisample™ 3.0 Technology
UltraShadow II Technology
Advanced Engineering
Advanced Video and Display Functionality
NVIDIA® Digital Vibrance Control™ (DVC) 3.0 Technology

Short summary description CLUB3D GeForce 6600 256MB GDDR:
This short summary of the CLUB3D GeForce 6600 256MB GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D GeForce 6600 256MB, GDDR, 2048 x 1536 pixels, PCI

Long summary description CLUB3D GeForce 6600 256MB GDDR:
This is an auto-generated long summary of CLUB3D GeForce 6600 256MB GDDR based on the first three specs of the first five spec groups.

CLUB3D GeForce 6600 256MB. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: PCI

Processor
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR
Ports & interfaces
I/O ports
DVI TV-out
Interface type *
PCI
Other features
Mac compatibility
No