CLUB3D logo

CLUB3D CGAX-XT262ZDD graphics card GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123191
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D CGAX-XT262ZDD graphics card GDDR3:

CLUB3D CGAX-XT262ZDD, GDDR3, 128 bit, 1400 MHz, 2560 x 1600 pixels

Long summary description CLUB3D CGAX-XT262ZDD graphics card GDDR3:

CLUB3D CGAX-XT262ZDD. Processor frequency: 800 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.