CLUB3D logo

CLUB3D HDMI to DVI Single Link Passive Adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131973
Info modified on:
10 Aug 2024, 09:41:48
Long product name CLUB3D HDMI to DVI Single Link Passive Adapter:

HDMI™ to DVI-D Single Link Adapter Cable

CLUB3D HDMI to DVI Single Link Passive Adapter:

CAC-HMD>DFD HDMI™ to DVI-D Single Link
Passive Adapter
The Club 3D CAC-HMD>DFD is an HDMI™ to DVI signal converter. This Adapter is the easiest solution for connecting your HDMI™ enabled Desktop/Laptop/Tablet to a DVI enabled Monitor, Projector or Television. The adapter adapter uses premium components to ensure the highest performance and maximum ease of use resulting in the best user expereience.

The adapter is designed to work with devices featuring the HDMI™ (Type A) connector. Simply connect the HDMI™ (male) end of the connector to your Desktop/Laptop/Tablet and plug your existing DVI cable from the display into the DVI (female) adapter. Setup requires no software installation, the adapter seamlessly converts the HDMI™ signal into a DVI video signal.

Please note that this adapter is for digital signals only and will not fit analog DVI-I ports

Short summary description CLUB3D HDMI to DVI Single Link Passive Adapter:

CLUB3D HDMI to DVI Single Link Passive Adapter, 15.7" (0.4 m), HDMI, DVI, Male, Female, 1920 x 1200 pixels

Long summary description CLUB3D HDMI to DVI Single Link Passive Adapter:

CLUB3D HDMI to DVI Single Link Passive Adapter. Cable length: 15.7" (0.4 m), Connector 1: HDMI, Connector 2: DVI. Weight: 2.65 oz (75 g), Depth: 1.57" (40 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.