CLUB3D logo

CLUB3D HDMI™ to VGA Active Adapter Cable

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46943
Info modified on:
10 Aug 2024, 09:55:36
Long product name CLUB3D HDMI™ to VGA Active Adapter Cable:

HDMI™ to VGA Active Adapter Cable

CLUB3D HDMI™ to VGA Active Adapter Cable:

The Club 3D CAC-1300 is an active HDMI™ to VGA signal converter. It accepts
a HDMI™ input from a HDMI™ enabled Desktop or Laptop and converts to a
legacy analog VGA output allowing the use of analog VGA Televisions, Monitors
or Projectors. The adapter offers hassle free plug and play functionality
and is powered by the DP output.
The HDMI™ interface in the adapter consists of two main lanes for DP data,
AUX channel, HPD signal and power. The VGA output is compliant to VSIS
standard and supports up to WUXGA RB timings.
Supports resolutions up to WUXGA 1920x1200p @ 60Hz.
The adapter works with AMD, Nvidia and Intel Graphic Solutions and supports
AMD Eyefinity™.

Short summary description CLUB3D HDMI™ to VGA Active Adapter Cable:

CLUB3D HDMI™ to VGA Active Adapter Cable, 6.93" (0.176 m), HDMI, VGA, Male, Female, 1920 x 1200 pixels

Long summary description CLUB3D HDMI™ to VGA Active Adapter Cable:

CLUB3D HDMI™ to VGA Active Adapter Cable. Cable length: 6.93" (0.176 m), Connector 1: HDMI, Connector 2: VGA. Weight: 1.98 oz (56 g), Width: 1.42" (36 mm), Depth: 12, 176. Quantity per pack: 1 pc(s), Package width: 2.36" (60 mm), Package depth: 1.42" (36 mm). Cable color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.