location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DisplayPort 1.2 Adapter Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249408512 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.12" (0.13 m)
  • - Mini DisplayPort Male
  • - DisplayPort Female
  • - 3840 x 2160 pixels
  • - Black
Long product name CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable :
The short editorial description of CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable

Mini DisplayPort to DisplayPort 1.2 Adapter Cable
More>>>
CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable:
The official marketing text of CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable as supplied by the manufacturer

CAC-1110 - Club 3D UltraAV Mini DisplayPort to DisplayPort cable enables the connection of your Mini DisplayPort supported computer to an DisplayPort supported television, monitor or projector.

Short summary description CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable:
This short summary of the CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable, 5.12" (0.13 m), Mini DisplayPort, DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable:
This is an auto-generated long summary of CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort to DisplayPort 1.2 Adapter Cable. Cable length: 5.12" (0.13 m), Connector 1: Mini DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Weight: 1.76 oz (50 g), Width: 0.827" (21 mm), Depth: 12, 130. Package width: 2.36" (60 mm), Package depth: 1.38" (35 mm), Package height: 4.72" (120 mm)

Features
Cable length *
5.12" (0.13 m)
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
3840 x 2160 pixels
Product color
Black
Plug and Play
Yes
Converter type
Passive
Country of origin
China
Certification
CE, RoHS, FCC
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
1.76 oz (50 g)
Width
0.827" (21 mm)
Depth
12, 130
Packaging data
Package width
2.36" (60 mm)
Package depth
1.38" (35 mm)
Package height
4.72" (120 mm)
Package type
Box
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable
(show image)
CAC-1153 Mini DisplayPort to HDMI Active 3D Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini DisplayPort to VGA Adapter Adapter Cable CLUB3D Mini DisplayPort to VGA Adapter Adapter Cable
(show image)
CAC-1102 Mini DisplayPort to VGA Adapter Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort™ to VGA Active Adapter Cable CLUB3D DisplayPort™ to VGA Active Adapter Cable
(show image)
CAC-1002 DisplayPort™ to VGA Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort™ to HDMI™ Passive Adapter CLUB3D DisplayPort™ to HDMI™ Passive Adapter
(show image)
CAC-1001 DisplayPort™ to HDMI™ Passive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DisplayPort to DVI-D Single Link Adapter Cable CLUB3D DisplayPort to DVI-D Single Link Adapter Cable
(show image)
CAC-1000 DisplayPort to DVI-D Single Link Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)