location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XFP10GLR192SR-RGD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XFP10GLR192SR-RGD show
Show alternative article codes used in the online market place
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:12:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cisco XFP10GLR192SR-RGD user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - XFP Fiber optic 10000 Mbit/s
  • - Wavelength: 1310 nm
  • - Power consumption (typical): 3.5 W
Guarantee: 1 year
Long product name Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm :
The short editorial description of Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm

Multirate 10GBASE-LR/-LW and OC-192/STM-64 SR-1 XFP Module for SMF, industrial temperature range
More>>>
Short summary description Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm:
This short summary of the Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco XFP10GLR192SR-RGD, Fiber optic, 10000 Mbit/s, XFP, LC, LR, 393700.8" (10000 m)

Long summary description Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm:
This is an auto-generated long summary of Cisco XFP10GLR192SR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1310 nm based on the first three specs of the first five spec groups.

Cisco XFP10GLR192SR-RGD. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: XFP. Product color: Silver. Power consumption (typical): 3.5 W. Width: 0.728" (18.5 mm), Depth: 2.8" (71 mm), Height: 0.335" (8.5 mm). Number of products included: 1 pc(s)

Brand Image Article code product Stock Price from
Cisco

Cisco XFP10GER192IR-RGD network transceiver module Fiber optic 10000 Mbit/s XFP 1550 nm
(show image)
XFP10GER192IR-RGD XFP10GER192IR-RGD 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco XFP-10G-MM-SR network transceiver module
(show image)
XFP-10G-MM-SR XFP-10G-MM-SR 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco XFP-10GER-192IR+ network transceiver module Fiber optic 10000 Mbit/s
(show image)
XFP-10GER-192IR+ XFP-10GER-192IR+ 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco XFP-10GLR-OC192SR network transceiver module
(show image)
XFP-10GLR-OC192SR XFP-10GLR-OC192SR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)