location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X6748-GE-TX=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X6748-GE-TX=
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gigabit Ethernet 10,100,1000 Mbit/s
  • - Data transfer rate: 1 Gbit/s
  • - Quality of Service (QoS) support
Long product name Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet :
The short editorial description of Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet

Fabric-Enabled 48-Port 10/100/1000 Ethernet Module for Catalyst 6500, Spare
More>>>
Short summary description Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet:
This short summary of the Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X6748-GE-TX=, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.1Q, IEEE 802.3, 40 Gbit/s, 1 Gbit/s, 720 Mpps

Long summary description Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet:
This is an auto-generated long summary of Cisco WS-X6748-GE-TX= network switch module Gigabit Ethernet based on the first three specs of the first five spec groups.

Cisco WS-X6748-GE-TX=. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.3. Switching capacity: 40 Gbit/s, Data transfer rate: 1 Gbit/s, Forwarding rate: 720 Mpps. Buffer size per port: 1.3 MB, Compatibility: Cisco Catalyst 6500. Safety: UL 1950, CSA-C22.2 No. 950, EN 60950, IEC 950, AS/NZS 3260, IEC 825, EN 60825, 21CFR1040, Electromagnetic compatibility: FCC Part 15 (CFR 47) Class A, VCCI Class A with UTP, Class B with STP, EN55022 Class A with UTP,.... Dimensions (WxDxH): 14 x 16 x 1.18" (356 x 406 x 30 mm)

Country Distributor
United States 1 distributor(s)