Cisco logo

Cisco WS-X4904-10GE network switch component

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20137
Info modified on:
11 Jan 2024, 23:11:49
Long product name Cisco WS-X4904-10GE network switch component:

Catalyst 4900M 4-port 10GbE half card with X2 interfaces

Short summary description Cisco WS-X4904-10GE network switch component:

Cisco WS-X4904-10GE, Silver, Catalyst 4900M, 10 Gbit/s, Wired, 10 Gigabit Ethernet, 0 - 40 °C

Long summary description Cisco WS-X4904-10GE network switch component:

Cisco WS-X4904-10GE. Product color: Silver, Compatibility: Catalyst 4900M. Data transfer rate: 10 Gbit/s, Connectivity technology: Wired, Networking features: 10 Gigabit Ethernet. Dimensions (WxDxH): 7.4 x 8.23 x 1.93" (188 x 209 x 49 mm), Weight: 24.7 oz (700 g). Compatible operating systems: Cisco IOS

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.