Cisco logo

Cisco WS-X4248-FE-SFP= network switch module Fast Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54655
Info modified on:
22 Sept 2022, 15:25:49
Long product name Cisco WS-X4248-FE-SFP= network switch module Fast Ethernet:

Catalyst 4500 Fast Ethernet Switching Module, 48-Port, 100BASE-X (SFP), Spare

Short summary description Cisco WS-X4248-FE-SFP= network switch module Fast Ethernet:

Cisco WS-X4248-FE-SFP=, Fast Ethernet, 10,100 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ah, IEEE 802.3x, IEEE 802.3z, 0.1 Gbit/s, 687828 h, Cisco Catalyst 4503, 4506, 4507R, 4510R, 4503-E, 4506-E, 4507R-E, 4507R+E, 4510R-E, 4510R+E

Long summary description Cisco WS-X4248-FE-SFP= network switch module Fast Ethernet:

Cisco WS-X4248-FE-SFP=. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ah, IEEE 802.3x, IEEE 802.3z. Data transfer rate: 0.1 Gbit/s. Mean time between failures (MTBF): 687828 h, Compatibility: Cisco Catalyst 4503, 4506, 4507R, 4510R, 4503-E, 4506-E, 4507R-E, 4507R+E, 4510R-E, 4510R+E. Power consumption (typical): 53 W. Certification: ROHS5, Safety: UL 1950, EN 60950, CSA-C22.2 no 950, IEC 950, IEC 60950-1, 2nd Ed. EN 60950-1, 2nd Ed. UL 60950-1,..., Electromagnetic compatibility: FCC 15J Class A, VCCI Class A, CE Marking, EN 55022 Class A, EN 55024 Class A, CISPR 22 Class A,...

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.