Cisco logo

Cisco WS-CAC-6000W= network switch component Power supply

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70521
Info modified on:
10 Jul 2020, 14:42:24
Long product name Cisco WS-CAC-6000W= network switch component Power supply:

Catalyst 6500 6000W AC power supply, Spare

Short summary description Cisco WS-CAC-6000W= network switch component Power supply:

Cisco WS-CAC-6000W=, Power supply, Black, 300000 h, 24000 BTU/h, FCC Part 15 (CFR 47) Class A, ICES-003 Class A, EN 55022 Class A, CISPR 22 Class A, AS/NZS 3548..., Cisco Catalyst 6506, Catalyst 6506-E, Catalyst 6509, Catalyst 6509-E, Catalyst 6509-NEB, Catalyst...

Long summary description Cisco WS-CAC-6000W= network switch component Power supply:

Cisco WS-CAC-6000W=. Product type: Power supply, Product color: Black, Mean time between failures (MTBF): 300000 h. Total power: 6000 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Safety: UL 60950, CAN/CSA-C22.2 NO. 60950, EN 60950, IEC 60950. Width: 8" (203.2 mm), Depth: 13.5" (342.9 mm), Height: 7" (177.8 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.