Cisco logo

Cisco WS-C6506-E= network equipment chassis 12U

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48474
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco WS-C6506-E= network equipment chassis 12U:

Catalyst 6506 Chassis, 6-slot, 12RU

Short summary description Cisco WS-C6506-E= network equipment chassis 12U:

Cisco WS-C6506-E=, 100-240 V, 0 - 40 °C, -20 - 65 °C, 5 - 90%, 5 - 95%, 0 - 78740.2" (0 - 2000 m)

Long summary description Cisco WS-C6506-E= network equipment chassis 12U:

Cisco WS-C6506-E=. AC input voltage: 100-240 V. Safety: UL 60950 Second Edition, CAN/CSA-C22.2 No. 60950 Second Edition, EN 60950 Second Edition, IEC.... Width: 17.2" (437 mm), Depth: 18.1" (460 mm), Height: 19.2" (488 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.