Cisco logo

Cisco Catalyst WS-C4948 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57195
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited lifetime
Long product name Cisco Catalyst WS-C4948 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

Catalyst 4948 48x 10/100/1000 ports, 4x SFP

Short summary description Cisco Catalyst WS-C4948 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

Cisco Catalyst WS-C4948, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Cisco Catalyst WS-C4948 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

Cisco Catalyst WS-C4948. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP modules quantity: 4, Console port: RJ-45. Full duplex. MAC address table: 32768 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.