Cisco logo

Cisco Catalyst WS-C3750X-12S-E network switch Managed L3 1U Blue, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75797
Info modified on:
06 Mar 2023, 09:05:47
Long product name Cisco Catalyst WS-C3750X-12S-E network switch Managed L3 1U Blue, Silver:

35.7 mpps, 12 x GE SFP Ethernet, 350W, 1 RU, IP Services feature set, 6.3 kg

Short summary description Cisco Catalyst WS-C3750X-12S-E network switch Managed L3 1U Blue, Silver:

Cisco Catalyst WS-C3750X-12S-E, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description Cisco Catalyst WS-C3750X-12S-E network switch Managed L3 1U Blue, Silver:

Cisco Catalyst WS-C3750X-12S-E. Switch type: Managed, Switch layer: L3. Full duplex, Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.