Cisco logo

Cisco 3560-C Managed L2 Power over Ethernet (PoE) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94515
Info modified on:
11 Jan 2024, 23:09:34
Long product name Cisco 3560-C Managed L2 Power over Ethernet (PoE) White:

12x 10/100 Fast Ethernet, 2x Dual Purpose Uplink, IP Base, 4.8 mpps, 124W, 1.86 kg

Short summary description Cisco 3560-C Managed L2 Power over Ethernet (PoE) White:

Cisco 3560-C, Managed, L2, Power over Ethernet (PoE), Rack mounting

Long summary description Cisco 3560-C Managed L2 Power over Ethernet (PoE) White:

Cisco 3560-C. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 12. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.