Cisco logo

Cisco Small Business WS-C2960X-48LPS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
167638
Info modified on:
07 Mar 2024, 08:59:25
Bullet Points Cisco Small Business WS-C2960X-48LPS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
  • - ETHERNET PORT CONFIGURATION: 48 10/100/1000 Gigabit Ethernet ports, four 1 G SFP uplink ports
  • - POWER: PoE+ support with a power budget of up to 370W and Perpetual PoE; max. of 24 PoE ports (or 12 PoE+ ports)
  • - DEVICE MANAGEMENT: Web UI, over-the-air access via Bluetooth, CLI (command-line interface), SNMP (Simple Network Management Protocol) and RJ-45 or USB console access
  • - SECURITY: 802.1X, Switched Port Analyser (SPAN) and Bridge Protocol Data Unit (BPDU) Guard
  • - PEACE OF MIND: Enhanced limited lifetime warranty
Guarantee:
Enhanced Limited Lifetime Hardware Warranty
Long product name Cisco Small Business WS-C2960X-48LPS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

Catalyst 2960X-48LPS-L Network Switch, 48 Gigabit Ethernet Ports, 370W PoE Budget, four 1 G SFP Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-48LPS-L)

Short summary description Cisco Small Business WS-C2960X-48LPS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

Cisco Small Business WS-C2960X-48LPS-L, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Cisco Small Business WS-C2960X-48LPS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

Cisco Small Business WS-C2960X-48LPS-L. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 2, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 216 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.