location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Small Business
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Catalyst 2960
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Catalyst 2960X-24TS-L Network Switch, 24 Gigabit Ethernet Ports, two 10 G SFP+ Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-24TS-L)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-C2960X-24TS-L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8826585543914 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Catalyst 2960-X and 2960-XR Switch Hardware Installation Guide (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory Compliance and Safety Information for the Catalyst 2960-X and 2960-XR Switches (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cisco IOS Release Notes for Cisco EnergyWise, EnergyWise Version 2.8 (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
5 reasons your network needs an upgrade (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Benefits of Migrating to Cisco Catalyst 2960-X and 2960-XR Switches (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Our Greenest Catalyst Access Switch (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
One Secure Wireless Network for All Global Delivery Centers (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ETHERNET PORT CONFIGURATION: 24 10/100/1000 Gigabit Ethernet ports, two 10 G SFP+ uplink ports
  • - DEVICE MANAGEMENT: Web UI, over-the-air access via Bluetooth and CLI (command-line interface)
  • - CONSOLE ACCESS: SNMP (Simple Network Management Protocol) and RJ-45 or USB console access
  • - SECURITY: 802.1X, Switched Port Analyser (SPAN) and Bridge Protocol Data Unit (BPDU) Guard
  • - PEACE OF MIND: Enhanced limited lifetime warranty
Guarantee: Enhanced Limited Lifetime Hardware Warranty
Long product name Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black :
The short editorial description of Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Catalyst 2960X-24TS-L Network Switch, 24 Gigabit Ethernet Ports, two 10 G SFP+ Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-24TS-L)
More>>>
Short summary description Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Small Business WS-C2960X-24TS-L, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of Cisco Small Business WS-C2960X-24TS-L network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

Cisco Small Business WS-C2960X-24TS-L. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 2, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 216 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Brand Image Article code product Stock Price from
Cisco

Cisco Catalyst WS-C2960L-24TS-LL network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray
(show image)
WS-C2960L-24TS-LL Catalyst 2960L-24TS-LL Network Switch, 24 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-2960L-24TS-LL) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business 2960-X Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
WS-C2960RX-24PS-L 2960X Series Switch - 24-Ports + 4 SFP uplink ports - Gigabit - Power over Ethernet - Layer 2 - Managed - Stackable 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business WS-C2960X-24TS-L Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
WS-C2960RX-24TS-L WS-C2960X-24TS-L 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business WS-C2960X-48LPS-L Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
WS-C2960RX-48LPS-L WS-C2960X-48LPS-L 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C2960X-48TS-L Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
WS-C2960RX-48TS-L WS-C2960X-48TS-L 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C2960X-48TS-L++ network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
WS-C2960X-48TS-L++ WS-C2960X-48TS-L++ 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business 2960-X Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
EDU-C2960X-24PS-L 2960X Series Switch - 24-Ports + 4 SFP uplink ports - Gigabit - Power over Ethernet - Layer 2 - Managed - Stackable 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960-L Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray
(show image)
WS-C2960L-SM-24TS Catalyst 2960L-SM-24TS Network Switch, 24 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-24TS) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960L-16PS-LL Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray
(show image)
WS-C2960L-SM-16PS Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960-L Managed L2 Gigabit Ethernet (10/100/1000) 1U Gray
(show image)
WS-C2960L-SM-48TS Catalyst 2960L-SM-48TS Network Switch, 48 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-48TS) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)