Cisco logo

Cisco Catalyst WS-C2960C-8TC-S network switch Managed L2 Fast Ethernet (10/100) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71922
Info modified on:
11 Jan 2024, 23:08:53
Long product name Cisco Catalyst WS-C2960C-8TC-S network switch Managed L2 Fast Ethernet (10/100) White:

Catalyst 2960-C, Fast Ethernet, 8 x 10/100 LAN, 2 x 1Gb Combo SFP, LAN Lite, 1.27kg, White

Short summary description Cisco Catalyst WS-C2960C-8TC-S network switch Managed L2 Fast Ethernet (10/100) White:

Cisco Catalyst WS-C2960C-8TC-S, Managed, L2, Fast Ethernet (10/100), Full duplex

Long summary description Cisco Catalyst WS-C2960C-8TC-S network switch Managed L2 Fast Ethernet (10/100) White:

Cisco Catalyst WS-C2960C-8TC-S. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8, USB 2.0 ports quantity: 2, Console port: RS-232. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE...

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.