Cisco logo

Cisco Wireless-G Business Ethernet Bridge 5-port 54 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67145
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco Wireless-G Business Ethernet Bridge 5-port 54 Mbit/s:

Wireless-G Business Ethernet Bridge

Short summary description Cisco Wireless-G Business Ethernet Bridge 5-port 54 Mbit/s:

Cisco Wireless-G Business Ethernet Bridge 5-port, 54 Mbit/s

Long summary description Cisco Wireless-G Business Ethernet Bridge 5-port 54 Mbit/s:

Cisco Wireless-G Business Ethernet Bridge 5-port. Maximum data transfer rate: 54 Mbit/s. Antenna gain level (max): 1.8 dBi. Frequency band: 2.4 GHz. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.1Q, IEEE 802.1p, IEEE 802.11b, IEEE 802.3af, IEEE 802.11g, IEEE.... Connectivity technology: Wireless

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.