Cisco logo

Cisco SPA-10X1GE-V2= network switch component

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49376
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco SPA-10X1GE-V2= network switch component:

10-Port Gigabit Ethernet Shared Port Adapter, Spare

Short summary description Cisco SPA-10X1GE-V2= network switch component:

Cisco SPA-10X1GE-V2=, Black, Gray, Orange, CFR 47, FCC Part 15-Class A, ICES 003-Class A, CISPR 22 Class A, EN 55022 Class A, EN 300386 Class..., Cisco Catalyst 6500, Cisco 7600, Cisco 12000, Cisco XR 12000, Cisco ASR 1000, Cisco CRS Carrier, 1 Gbit/s, Wired, 25 W

Long summary description Cisco SPA-10X1GE-V2= network switch component:

Cisco SPA-10X1GE-V2=. Product color: Black, Gray, Orange, Electromagnetic compatibility: CFR 47, FCC Part 15-Class A, ICES 003-Class A, CISPR 22 Class A, EN 55022 Class A, EN 300386 Class..., Compatibility: Cisco Catalyst 6500, Cisco 7600, Cisco 12000, Cisco XR 12000, Cisco ASR 1000, Cisco CRS Carrier. Data transfer rate: 1 Gbit/s, Connectivity technology: Wired. Power consumption (typical): 25 W. Safety: UL 60950-1, CSA C22 No. 60950-1, EN 60950-1, IEC 60950-1, AS/NZS 60950, EN 60825-1, EN 60825-2, 21.... Dimensions (WxDxH): 6.75 x 7.28 x 1.4" (171.5 x 184.9 x 35.5 mm), Weight: 24 oz (680 g)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.