Cisco logo

Cisco SM-ES3G-16-P= network switch module Gigabit Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55448
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco SM-ES3G-16-P= network switch module Gigabit Ethernet:

Enhanced EtherSwitch SM, Layer 2/3 switching, 16x Gigabit Ethernet, PoE, Spare

Short summary description Cisco SM-ES3G-16-P= network switch module Gigabit Ethernet:

Cisco SM-ES3G-16-P=, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, 1 Gbit/s, Cisco Catalyst 2900/3900, SNMP, SSH, SSL/TLS

Long summary description Cisco SM-ES3G-16-P= network switch module Gigabit Ethernet:

Cisco SM-ES3G-16-P=. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u. Data transfer rate: 1 Gbit/s. Compatibility: Cisco Catalyst 2900/3900. Security algorithms: SNMP, SSH, SSL/TLS. Certification: 47 CFR 15, ICES-003 A, EN55022 A, CISPR22 A, AS/NZS 3548 A, VCCI V-3, CNS 13438, EN 300-386, EN..., Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.