Cisco logo

Cisco 48-port 10/100 Stackable Smart Switch SLM248G4PS Managed Power over Ethernet (PoE)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37682
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 48-port 10/100 Stackable Smart Switch SLM248G4PS Managed Power over Ethernet (PoE):

Small Business SLM248G4PS: Smart 10/100 48Port+4xGB (2xCombo SFP) PoE

Short summary description Cisco 48-port 10/100 Stackable Smart Switch SLM248G4PS Managed Power over Ethernet (PoE):

Cisco 48-port 10/100 Stackable Smart Switch SLM248G4PS, Managed, Power over Ethernet (PoE)

Long summary description Cisco 48-port 10/100 Stackable Smart Switch SLM248G4PS Managed Power over Ethernet (PoE):

Cisco 48-port 10/100 Stackable Smart Switch SLM248G4PS. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE.... Power over Ethernet (PoE)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.