Cisco logo

Cisco N7K-C7018-FAB-2= network switch component

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36160
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1-year limited
Long product name Cisco N7K-C7018-FAB-2= network switch component:

Nexus 7000 18-Slot Chassis 110Gbps/Slot Fabric Module, Spare

Short summary description Cisco N7K-C7018-FAB-2= network switch component:

Cisco N7K-C7018-FAB-2=, Gray, Cisco Nexus 7000 Series 18-Slot Chassis, UL/CSA/IEC/EN 60950-1, AS/NZS 60950, 0 - 40 °C, -40 - 70 °C, 5 - 90%

Long summary description Cisco N7K-C7018-FAB-2= network switch component:

Cisco N7K-C7018-FAB-2=. Product color: Gray, Compatibility: Cisco Nexus 7000 Series 18-Slot Chassis. Safety: UL/CSA/IEC/EN 60950-1, AS/NZS 60950. Performance management: SNMPv3, v2c, v1, Management platform: Cisco DCNM 6.0. Dimensions (WxDxH): 1.73 x 7.33 x 14.8" (44 x 186.2 x 376 mm), Weight: 7.5 lbs (3.4 kg)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.