Cisco logo

Cisco N7K-C7018-FAB-1 network switch component

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28360
Info modified on:
11 Jan 2024, 22:57:01
Long product name Cisco N7K-C7018-FAB-1 network switch component:

Nexus 7000 18-Slot Chassis 46Gbps/Slot Fabric Module

Short summary description Cisco N7K-C7018-FAB-1 network switch component:

Cisco N7K-C7018-FAB-1, Silver, 423846 h, Cisco Nexus 7000 Series 18-Slot Chassis, UL/CSA/IEC/EN 60950-1, AS/NZS 60950, - FCC Part 15 (CFR 47) (USA) Class A - ICES-003 (Canada) Class A - EN55022 (Europe) Class A -..., 0 - 40 °C

Long summary description Cisco N7K-C7018-FAB-1 network switch component:

Cisco N7K-C7018-FAB-1. Product color: Silver, Mean time between failures (MTBF): 423846 h, Compatibility: Cisco Nexus 7000 Series 18-Slot Chassis. Safety: UL/CSA/IEC/EN 60950-1, AS/NZS 60950, Certification: - FCC Part 15 (CFR 47) (USA) Class A - ICES-003 (Canada) Class A - EN55022 (Europe) Class A -.... Performance management: SNMPv3, v2c, v1, DCNM 4.1. Dimensions (WxDxH): 1.73 x 7.33 x 14.8" (44 x 186.2 x 376 mm), Weight: 7.5 lbs (3.4 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.