location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N7K-AC-7.5KW-INT=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7K-AC-7.5KW-INT=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658236570 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:57:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7500 W 170 - 264 V 47 - 63 Hz
  • - 80 PLUS Silver
  • - Silver
Guarantee: Nexus 7000 Series Switches come with the standard Cisco 1-Year Limited Hardware Warranty
Long product name Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver :
The short editorial description of Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver

Nexus 7000 7.5kW AC Power Supply Module International (Cable Included), Spare
More>>>
Short summary description Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver:
This short summary of the Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco N7K-AC-7.5KW-INT=, 7500 W, 170 - 264 V, 47 - 63 Hz, 24 A, 20 ms, 80 PLUS Silver

Long summary description Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver:
This is an auto-generated long summary of Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver based on the first three specs of the first five spec groups.

Cisco N7K-AC-7.5KW-INT=. Total power: 7500 W, AC input voltage: 170 - 264 V, AC input frequency: 47 - 63 Hz. 80 PLUS certification: 80 PLUS Silver, Mean time between failures (MTBF): 204053 h, Safety: Ul/CSA/IEC/EN 60950-1, AS/NZS 60950. Product color: Silver. Width: 3.98" (101 mm), Depth: 17.5" (445 mm), Height: 8.5" (216 mm). Heat dissipation: 28500 BTU/h

Brand Image Article code product Stock Price from
Cisco

Cisco N7K-AC-7.5KW-US power supply unit 7500 W Gray
(show image)
N7K-AC-7.5KW-US N7K-AC-7.5KW-US 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N7K-AC-3KW power supply unit 3000 W Gray
(show image)
N7K-AC-3KW N7K-AC-3KW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)