location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meraki
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX400-HW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0810979011217 show
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:22:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1U Firewall throughput: 1000 Mbit/s
  • - 2000 user(s)
  • - Wired
  • - Total storage capacity: 1 TB
Guarantee: Lifetime hardware warranty with advanced replacement included
Long product name Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s :
The short editorial description of Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s

MX400 - 2000 Users, 1 Gbps Stateful Firewall Throughput, 325 Mbps Advanced Security Throughput, 2000 VPN sessions, 4 x GbE
More>>>
Short summary description Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s:
This short summary of the Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Meraki MX400, 1 Gbit/s, 2000 user(s), 802.1x RADIUS, WEP, WPA, WPA2-PSK, IPsec, Wired, HDD

Long summary description Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s:
This is an auto-generated long summary of Cisco Meraki MX400 hardware firewall 1U 1 Gbit/s based on the first three specs of the first five spec groups.

Cisco Meraki MX400. Firewall throughput: 1 Gbit/s. Number of users: 2000 user(s). Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2-PSK, VPN support: IPsec. Connectivity technology: Wired. Storage media type: HDD, HDD capacity: 1 TB, Total storage capacity: 1 TB

Brand Image Article code product Stock Price from
Cisco

Cisco Meraki MX65W hardware firewall 0.25 Gbit/s
(show image)
MX65W-HW MX65W Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX65 hardware firewall 0.25 Gbit/s
(show image)
MX65-HW MX65 Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX84 hardware firewall 1U 0.5 Gbit/s
(show image)
MX84-HW MX84 Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX64W hardware firewall 0.25 Gbit/s
(show image)
MX64W-HW MX64W Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX64 hardware firewall 0.25 Gbit/s
(show image)
MX64-HW MX64 Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX100 hardware firewall 1U 0.75 Gbit/s
(show image)
MX100-HW MX100 Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)