location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Ethernet LH Mini-GBIC SFP Transceiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGBT1-UK
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:16:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm :
The short editorial description of Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm

Gigabit Ethernet LH Mini-GBIC SFP Transceiver
More>>>
Short summary description Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm:
This short summary of the Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver, 1000Base-T, 3937" (100 m), 1310 nm, RJ-45

Long summary description Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm:
This is an auto-generated long summary of Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm based on the first three specs of the first five spec groups.

Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver. Cabling technology: 1000Base-T. Maximum transfer distance: 3937" (100 m), Wavelength: 1310 nm. Interface: RJ-45

Brand Image Article code product Stock Price from
Cisco

Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter 1310 nm
(show image)
MGBLH1-UK Gigabit Ethernet LH Mini-GBIC SFP Transceiver 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Gigabit Ethernet LH Mini-GBIC SFP Transceiver network media converter
(show image)
MGBLH1-EU Gigabit Ethernet LH Mini-GBIC SFP Transceiver 0.00
(excl. VAT)
0 (incl. VAT)