location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGBLX1 SFP Transceiver | Gigabit Ethernet (GbE) 1000BASE-LX Mini-GBIC (MGBLX1)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGBLX1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658262791 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2024 13:18:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ADDS FIBER: Optic connectivity to Cisco 100 to 500 Series switches
  • - CONNECTIVITY: 1000BASE-LX SFP transceiver for single-mode fiber, 1310 nm wavelength, supports up to 10 km
  • - DURABLE AND LOW POWER CONSUMPTION: Less power usage and heat-conducting increases the life of the product
  • - EASY TO USE: Easy installation, plug and play, fully hot-swapple
  • - PEACE OF MIND: 5-year warranty and one-year technical support
Guarantee: 5 Year
Long product name Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm :
The short editorial description of Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm

MGBLX1 SFP Transceiver | Gigabit Ethernet (GbE) 1000BASE-LX Mini-GBIC (MGBLX1)
More>>>
Short summary description Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm:
This short summary of the Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 1000BASE-LX SFP Transceiver, 1000 Mbit/s, 1000Base-LX, Wired, 393700.8" (10000 m), 1310 nm, China

Long summary description Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm:
This is an auto-generated long summary of Cisco 1000BASE-LX SFP Transceiver network media converter 1000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Cisco 1000BASE-LX SFP Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-LX. Connectivity technology: Wired. Maximum transfer distance: 393700.8" (10000 m), Wavelength: 1310 nm. Country of origin: China, Safety: FDA 21 CFR 1040.10 & 1040.11, EN60950, EN (IEC) 60825-1,2, Certification: FCC Part 15 Class B, EN55022 Class B (CISPR 22B), VCCI Class B.. Power consumption (typical): 1 W

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)