location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DWDM XFP network media converter 10000 Mbit/s 1560.61 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWDM XFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWDM-XFP-60.61=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658116476 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90 days
Long product name Cisco DWDM XFP network media converter 10000 Mbit/s 1560.61 nm :
The short editorial description of Cisco DWDM XFP network media converter 10000 Mbit/s 1560.61 nm

10GBASE-DWDM 1560.61 nm XFP (100-GHz ITU grid)
More>>>
Short summary description Cisco DWDM XFP network media converter 10000 Mbit/s 1560.61 nm:
This short summary of the Cisco DWDM XFP network media converter 10000 Mbit/s 1560.61 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DWDM XFP, 10000 Mbit/s, Wired, 1560.61 nm, 3.5 W, 10.6 oz (300 g), 0 - 70 °C

Long summary description Cisco DWDM XFP network media converter 10000 Mbit/s 1560.61 nm:
This is an auto-generated long summary of Cisco DWDM XFP network media converter 10000 Mbit/s 1560.61 nm based on the first three specs of the first five spec groups.

Cisco DWDM XFP. Maximum data transfer rate: 10000 Mbit/s. Connectivity technology: Wired. Wavelength: 1560.61 nm. Power consumption (typical): 3.5 W. Weight: 10.6 oz (300 g)

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)