location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Solution Support 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solution Support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CON-SSS2P-AIRAP111
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical Services and Warranty Comparison (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Solution Support 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 license(s)
  • - 1 year(s)
  • - Service time (hours x days): 24x7
  • - Response time: 2 h
Long product name Cisco Solution Support 1 license(s) 1 year(s) :
The short editorial description of Cisco Solution Support 1 license(s) 1 year(s)

Solution Support, 24x7x2, f/ Cisco AIRAP111
More>>>
Short summary description Cisco Solution Support 1 license(s) 1 year(s):
This short summary of the Cisco Solution Support 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Solution Support, 1 license(s), 1 year(s), 24x7

Long summary description Cisco Solution Support 1 license(s) 1 year(s):
This is an auto-generated long summary of Cisco Solution Support 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Cisco Solution Support. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 24x7, Response time: 2 h