location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
891W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO891W-AGN-A-K9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n)
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 8
  • - USB port
  • - Web-based management Quality of Service (QoS) support
Long product name Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The short editorial description of Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

1-port GE, 1-port FE WAN, 802.11n, 8 x 10-/100-Mbps, USB 2.0, RIP, 802.1Q, SSL, DES, QoS, FCC
More>>>
Short summary description Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 891W, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

Cisco 891W. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, DES, EAP, EAP-FAST, EAP-SIM, EAP-TTLS, LEAP, PEAP,..., Firewall security: Virtual routing and forwarding (VRF). Routing protocols: BGP, EIGRP, HSRP, OSPF, RIP-1, RIP-2. Product type: Tabletop router, Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:39:00
Uk has collected 2 expert reviews for Cisco 891W wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2016-11-15 00:39:00
Technology convergence is, in theory at least, a great idea. One product doing more things means less complexity, more integration and lower cost, but too often it has been for the worse. In many cases, the good features of a stand-alone device, built...
Good Excellent networking and security feature set, Easy to setup, configure and manage, Good network redundancy options, dual WAN ports plus either v90 or ISDN backup, Good price considering features...
Bad No 3G backup network option (yet), If this is the only office wireless access point it may not be ideal for the device to be located near WAN and network patch panel (separate APs may provide more coverage), Single point of failure, all eggs in one box, i...
Bottom line If you have a small office or a number of branch offices/remote offices and are looking for an easily managed unified security, routing, switching and wireless network system then the Cisco 890 family of Integrated Service Routers should definitely be...
80%
zdnet.co.uk
Updated:
2016-11-15 00:39:00
Small businesses or branch/remote offices seeking an easily managed unified security, routing, switching and wireless network system should short-list the Cisco 890 family of Integrated Services Routers.
Good Excellent networking and security feature set, Easy to set up, configure and manage, Good network redundancy options, dual WAN ports plus either v90 or ISDN backup, Good price considering the feature set...
Bad No 3G backup network option (yet), If this is the only office wireless access point, it may not be ideal for the device to be located near the WAN and network patch panel (separate APs may provide more coverage), Single point of failure: if the box bre...
Bottom line Small businesses or branch/remote offices seeking an easily managed unified security, routing, switching and wireless network system should short-list the Cisco 890 family of Integrated Service Routers...
80%
Brand Image Article code product Stock Price from
Cisco

Cisco 861 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
CISCO861W-GN-A-K9 861 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 861 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
CISCO861W-GN-E-K9 861 0.00
(excl. VAT)
0 (incl. VAT)