location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3825
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO3825-HSEC/K9 show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet WAN
  • - Gigabit Ethernet
  • - 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES
Long product name Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel :
The short editorial description of Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel

3825 Security Bundle with IOS Advanced IP Services, AIM-VPN/SSL-3, 128 MB Flash/512 MB DRAM, 25 User SSL License
More>>>
Short summary description Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel:
This short summary of the Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 3825, Ethernet WAN, Gigabit Ethernet, Black, Blue, Stainless steel

Long summary description Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel:
This is an auto-generated long summary of Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel based on the first three specs of the first five spec groups.

Cisco 3825. Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES, Firewall security: Cisco IOS. Flash memory: 128 MB, Internal memory: 512 MB. Product color: Black, Blue, Stainless steel, Rack capacity: 2U. Width: 17.1" (434.3 mm), Depth: 14.7" (373.4 mm), Height: 3.5" (88.9 mm)