location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V.35 Cable DCE Female - Smart Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-SS-V35FC-OEM
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:54:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - Female
  • - Female
  • - Blue
Long product name Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m) :
The short editorial description of Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m)

V.35 Cable DCE Female - Smart Serial 10 Feet OEM
More>>>
Short summary description Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m):
This short summary of the Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco V.35 Cable DCE Female - Smart Serial, Blue, 118.1" (3 m), Female, Female

Long summary description Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m):
This is an auto-generated long summary of Cisco V.35 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m) based on the first three specs of the first five spec groups.

Cisco V.35 Cable DCE Female - Smart Serial. Product color: Blue, Cable length: 118.1" (3 m), Connector 1 gender: Female

Brand Image Article code product Stock Price from
Cisco

Cisco X.21 Cable DTE Male - Smart Serial serial cable 118.1" (3 m)
(show image)
CAB-SS-X21MT=OEM X.21 Cable DTE Male - Smart Serial 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RS-232 Cable DCE Female - Smart Serial serial cable 118.1" (3 m)
(show image)
CAB-SS-232FC-OEM RS-232 Cable DCE Female - Smart Serial 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RS-449 Cable DCE Female - Smart Serial serial cable Blue 118.1" (3 m)
(show image)
CAB-SS-449FC-OEM RS-449 Cable DCE Female - Smart Serial 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RS-530 Cable DCE Female - Smart Serial 10 Feet serial cable Blue 118.1" (3 m)
(show image)
CAB-SS-530FC-OEM RS-530 Cable DCE Female - Smart Serial 10 Feet 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco V.35 Cable DTE Male - Smart serial cable Blue 118.1" (3 m)
(show image)
CAB-SS-V35MT-OEM V.35 Cable DTE Male - Smart 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RS-530 Cable DTE Male - Smart Serial serial cable 118.1" (3 m)
(show image)
CAB-SS-530MT-OEM RS-530 Cable DTE Male - Smart Serial 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco X.21 Cable DCE Female - Smart Serial serial cable 118.1" (3 m)
(show image)
CAB-SS-X21FC-OEM X.21 Cable DCE Female - Smart Serial 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RS-530A Cable, DTE Male to Smart Serial, 10 Feet serial cable 118.1" (3 m)
(show image)
CAB-SS-530AMT-OEM RS-530A Cable, DTE Male to Smart Serial, 10 Feet 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RS-232 Cable DTE Male - Smart Serial serial cable Blue 118.1" (3 m)
(show image)
CAB-SS-232MT-OEM RS-232 Cable DTE Male - Smart Serial 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RS-449 Cable DTE Male - Smart Serial 10 Feet serial cable 118.1" (3 m)
(show image)
CAB-SS-449MT-OEM RS-449 Cable DTE Male - Smart Serial 10 Feet 0.00
(excl. VAT)
0 (incl. VAT)