Cisco logo

Cisco C897VAM-W-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70924
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco C897VAM-W-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

897VA Gigabit Ethernet security router with SFP and VDSL/ADSL2+ Annex M with Wireless

Short summary description Cisco C897VAM-W-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Cisco C897VAM-W-E-K9, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2, Black, Tabletop router

Long summary description Cisco C897VAM-W-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Cisco C897VAM-W-E-K9. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, HTTPS, IPSEC, SSL/TLS. Product type: Tabletop router, Product color: Black. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.