location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 881 wireless router Fast Ethernet 3G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
881
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C881G-U-K9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 881 wireless router Fast Ethernet 3G Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name Cisco 881 wireless router Fast Ethernet 3G Black :
The short editorial description of Cisco 881 wireless router Fast Ethernet 3G Black

C881G-U-K9, C881G, 3.5G HSPA (850/900/1900/2100MHz), SMS/GPS, Fast Ethernet, 4 x LAN, USB, VLAN, NAT, DHCP, QoS, 2.5kg, Black
More>>>
Short summary description Cisco 881 wireless router Fast Ethernet 3G Black:
This short summary of the Cisco 881 wireless router Fast Ethernet 3G Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 881, Ethernet LAN, 3G, 3G, Black

Long summary description Cisco 881 wireless router Fast Ethernet 3G Black:
This is an auto-generated long summary of Cisco 881 wireless router Fast Ethernet 3G Black based on the first three specs of the first five spec groups.

Cisco 881. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 3G, 2G standards: Edge, GPRS, 3G standards: HSDPA, HSPA, UMTS. Security algorithms: 128-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, DES, HTTPS, SSH, SSL/TLS. Routing protocols: EIGRP, HSRP, Management protocols: SNMPv3, IGMPv3, Supported network protocols: IPv4, IPv6, DNS, PPPoE, PPPoA, HTTPS, FTP, Telnet. Product color: Black, LED indicators: LAN, Power, Status, Yes

Brand Image Article code product Stock Price from
Cisco

Cisco 881GW wireless router Fast Ethernet Single-band (2.4 GHz) 3G Black
(show image)
CISCO881GW-GN-E-K9 881GW 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 888W wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
CISCO888W-GN-E-K9 888W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)