Cisco logo

Cisco 3925E wired router Fast Ethernet Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64581
Info modified on:
14 Mar 2024, 17:33:43
Long product name Cisco 3925E wired router Fast Ethernet Black:

4 GE WAN, 4 RJ-45, 2 x SFP, 2 x Service-module slot, Doublewide service-module slot, 3 x EHWIC, 1 GB DDR2, 256 MB Flash, 2 x USB 2.0, Voice Bundle w/PVDM3-64, FL-CME-SRST-25, UC License PAK

Short summary description Cisco 3925E wired router Fast Ethernet Black:

Cisco 3925E, Ethernet WAN, Fast Ethernet, Black

Long summary description Cisco 3925E wired router Fast Ethernet Black:

Cisco 3925E. Networking standards: IEEE 802.1Q, IEEE 802.1ag, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Routing protocols: BGP, EIGRP, OSPF, Management protocols: CBWFQ, WRED, PBR, NBAR, SOAP, EEM, PSLA, SNMP. Firewall security: Cisco IOS. Flash memory: 256 MB, Internal memory: 1024 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Product color: Black, Rack capacity: 3U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.