Cisco logo

Cisco 2951 wired router Gigabit Ethernet Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25009
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 2951 wired router Gigabit Ethernet Black:

C2951,SRE 900 and 700,WAAS Ent M, SRE-V, 4GB RAM,768MB CF

Short summary description Cisco 2951 wired router Gigabit Ethernet Black:

Cisco 2951, Ethernet WAN, Gigabit Ethernet, Black

Long summary description Cisco 2951 wired router Gigabit Ethernet Black:

Cisco 2951. Networking standards: IEEE 802.1Q, IEEE 802.1ag, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, EIGRP, OSPF, Management protocols: CBWFQ, WRED, PBR, PfR, NBAR, SOAP, EEM, PSLA, SNMP, RMON, Syslog, NetFlow, TR-069, LMS, GOLD, NCM, Supported protocols: IPv4, IPv6, IS-IS, IGMPv3, PIM SM, SSM, DVMRP, IPSec, GRE, BVD, MPLS, L2TPv3, PPP, MLPPP, MLFR,.... Security algorithms: 3DES, AES, WPA, Firewall security: Cisco IOS. Flash memory: 768 MB, Internal memory: 4096 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Product color: Black, Rack capacity: 2U

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.