Cisco logo

Cisco 2901 wired router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94995
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 2901 wired router Gigabit Ethernet Black:

2 x RJ-45, 1 x ISM, 4 x EHWIC, 512 MB, 256 MB Flash, USB 2.0, Serial, 100 - 240 V, 1RU, 6.1 kg, Voice Sec. Bundle, PVDM3-16, UC and SEC License PAK

Short summary description Cisco 2901 wired router Gigabit Ethernet Black:

Cisco 2901, Ethernet WAN, Gigabit Ethernet, Black

Long summary description Cisco 2901 wired router Gigabit Ethernet Black:

Cisco 2901. Networking standards: IEEE 802.1Q, IEEE 802.1ag, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3ah, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000BASE-T(X). Routing protocols: BGP, EIGRP, OSPF, Management protocols: CBWFQ, WRED, PBR, PfR, NBAR, SOAP, EEM, PSLA, SNMP, RMON, Syslog, NetFlow, TR-069, LMS, GOLD, NCM, Supported protocols: IPv4, IPv6, IS-IS, IGMPv3, PIM SM, SSM, DVMRP, IPSec, GRE, BVD, MPLS, L2TPv3, PPP, MLPPP, MLFR,.... Firewall security: Cisco IOS. Flash memory: 256 MB, Internal memory: 512 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Product color: Black, Rack capacity: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.