Cisco logo

Cisco ASR 1002 wired router Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38290
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco ASR 1002 wired router Gray:

ASR 1002 VPN+FW Bundle w/ ESP-5G, AESK9, License, 4GB DRAM

Short summary description Cisco ASR 1002 wired router Gray:

Cisco ASR 1002, Ethernet WAN, Gray

Long summary description Cisco ASR 1002 wired router Gray:

Cisco ASR 1002. Networking standards: IEEE 802.3. Management protocols: Telnet, SSH, IPSec, RMON, SNMP, Supported network protocols: BGP, GRE, OSPF, DVMRP, EIGRP, IS-IS, IGMPv3, PIM-SM, PIM-SSM. Security algorithms: AES, Firewall security: Cisco IOS. Internal memory: 4096 MB, Safety: UL60950-1 CSA, C22.2 No. 60950-1-03, EN 60950-1, IEC 60950-1, AS/NZS 60950.1, Certification: FCC 47CFR15 Class A AS/NZS CISPR 22 CISPR 22 Class A EN55022 Class A ICES-003 Class A VCCI Class A.... Product color: Gray, Rack capacity: 2U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.