Cisco logo

Cisco ASR 1002 wired router Gigabit Ethernet Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51326
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco ASR 1002 wired router Gigabit Ethernet Gray:

ASR 1002 w/ESP-5G, AESK9, 4GB DRAM

Short summary description Cisco ASR 1002 wired router Gigabit Ethernet Gray:

Cisco ASR 1002, Ethernet WAN, Gigabit Ethernet, Gray

Long summary description Cisco ASR 1002 wired router Gigabit Ethernet Gray:

Cisco ASR 1002. Networking standards: IEEE 802.3, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Management protocols: Telnet, SSH, IPSec, RMON, SNMP, Supported network protocols: BGP, GRE, OSPF, DVMRP, EIGRP, IS-IS, IGMPv3, PIM-SM, PIM-SSM. Security algorithms: SSH. Internal memory: 4096 MB, Safety: UL60950-1 CSA, C22.2 No. 60950-1-03, EN 60950-1, IEC 60950-1, AS/NZS 60950.1, Certification: FCC 47CFR15 Class A AS/NZS CISPR 22 CISPR 22 Class A EN55022 Class A ICES-003 Class A VCCI Class A.... Product color: Gray, Rack capacity: 2U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.