location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ciatti LCD Large 60 50"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ciatti Check ‘Ciatti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Large 60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCDLARGE60
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Ciatti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ciatti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:36:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ciatti LCD Large 60 50"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 77.2 lbs (35 kg)
  • - Minimum screen size: 25" Maximum screen size: 50" Wall
  • - Metal
Long product name Ciatti LCD Large 60 50" :
The short editorial description of Ciatti LCD Large 60 50"

LCD Large 60, 25"-50", 35kg max, Black/Silver
More>>>
Short summary description Ciatti LCD Large 60 50":
This short summary of the Ciatti LCD Large 60 50" data-sheet is auto-generated and uses the product title and the first six key specs.

Ciatti LCD Large 60, 25", 50", 77.2 lbs (35 kg), Metal

Long summary description Ciatti LCD Large 60 50":
This is an auto-generated long summary of Ciatti LCD Large 60 50" based on the first three specs of the first five spec groups.

Ciatti LCD Large 60. Maximum weight capacity: 77.2 lbs (35 kg), Minimum screen size: 25", Maximum screen size: 50". Distance to the wall (min): 3.54" (9 cm), Distance to the wall (max): 14.2" (36 cm)