location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CHP-370P power supply unit 370 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHP-370P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP-370P
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 09:41:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Chieftec CHP-370P power supply unit 370 W:
This short summary of the Chieftec CHP-370P power supply unit 370 W data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CHP-370P, 370 W, Over current, Over voltage, Non-Modular, 4.72" (12 cm), 5.91 x 5.51 x 3.39" (150 x 140 x 86 mm)

Long summary description Chieftec CHP-370P power supply unit 370 W:
This is an auto-generated long summary of Chieftec CHP-370P power supply unit 370 W based on the first three specs of the first five spec groups.

Chieftec CHP-370P. Total power: 370 W, Power protection features: Over current, Over voltage. Cabling type: Non-Modular. Fan diameter: 4.72" (12 cm). Dimensions (WxDxH): 5.91 x 5.51 x 3.39" (150 x 140 x 86 mm)

Power
Total power *
370 W
Power protection features
Over current, Over voltage
Ports & interfaces
Number of SATA power connectors
3
Peripheral (Molex) power connectors (4-pin) *
Yes
PCI Express power connectors (6-pin)
No
ATX Power connector (24-pin)
Yes
Ports & interfaces
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Design
Fan diameter
4.72" (12 cm)
Other features
Dimensions (WxDxH)
5.91 x 5.51 x 3.39" (150 x 140 x 86 mm)
Power over Ethernet (PoE)
No
Redundant power supply (RPS) support
No
Brand Image Article code product Stock Price from
Chieftec CHP-400A power supply unit 400 W Chieftec CHP-400A power supply unit 400 W
(show image)
CHP-400A CHP-400A 0.00
(excl. VAT)
0 (incl. VAT)