Chieftec logo

Chieftec CFT-500A-12S power supply unit 500 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52037
Info modified on:
25 Mar 2024, 10:13:09
Long product name Chieftec CFT-500A-12S power supply unit 500 W Black:

Power Supply CFT-500A-12S 500W ATX

Chieftec CFT-500A-12S power supply unit 500 W Black:

The new Lifestyle power supply units from CHIEFTEC do not only captivate by their exclusive exterior looks and design, but scores as well by their value. Owing to CHIEFTEC’s long and foundated experience in the field of product development and design of power supply units, the SUPER SERIES become a guarantor for a balanced price/performance ratio.

Features:

- ATX 12V 2.2 EPS 12V;
- SLI / Crossfire ready (dual PCIe);
- anthracite/black-metallic;
- all connectors in black color;
- all cables in black net tubes;
- quick-out Molex-connectors;
- one big 120mm silent fan ~27dB;
- Active PFC;
- 100~230V auto-detect Input;
- colorful retail package.

Short summary description Chieftec CFT-500A-12S power supply unit 500 W Black:

Chieftec CFT-500A-12S, 500 W, 115 - 230 V, 50 - 60 Hz, Non-Modular, Black, 5.51 x 5.91 x 3.43" (140 x 150 x 87 mm)

Long summary description Chieftec CFT-500A-12S power supply unit 500 W Black:

Chieftec CFT-500A-12S. Total power: 500 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Product color: Black. Dimensions (WxDxH): 5.51 x 5.91 x 3.43" (140 x 150 x 87 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.