Chieftec logo

Chieftec APS-550C power supply unit 550 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18654
Info modified on:
26 Mar 2024, 08:50:15
Short summary description Chieftec APS-550C power supply unit 550 W Black:

Chieftec APS-550C, 550 W, 100 - 240 V, 80%, Over current, Over voltage, Semi-Modular, Black

Long summary description Chieftec APS-550C power supply unit 550 W Black:

Chieftec APS-550C. Total power: 550 W, AC input voltage: 100 - 240 V, Efficiency: 80%. Cabling type: Semi-Modular. Product color: Black, Fan diameter: 5.51" (14 cm). Dimensions (WxDxH): 6.1 x 5.91 x 3.35" (155 x 150 x 85 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.