Chieftec logo

Chieftec APS-400S power supply unit 400 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17099
Info modified on:
25 Mar 2024, 09:43:44
Short summary description Chieftec APS-400S power supply unit 400 W:

Chieftec APS-400S, 400 W, 100 - 240 V, 80%, Over current, Over voltage, Overload, Non-Modular, 5.51" (14 cm)

Long summary description Chieftec APS-400S power supply unit 400 W:

Chieftec APS-400S. Total power: 400 W, AC input voltage: 100 - 240 V, Efficiency: 80%. Cabling type: Non-Modular. Fan diameter: 5.51" (14 cm). Power supply type: ATX 12V 2.3

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.