location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec AF-0825S computer cooling system Computer case Fan Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF-0825S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF-0825S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710713234772
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 08:44:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Chieftec AF-0825S computer cooling system Computer case Fan Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Computer case Fan
  • - 20 dB
  • - Black
Long product name Chieftec AF-0825S computer cooling system Computer case Fan Black :
The short editorial description of Chieftec AF-0825S computer cooling system Computer case Fan Black

AF-0825S
More>>>
Chieftec AF-0825S computer cooling system Computer case Fan Black:
The official marketing text of Chieftec AF-0825S computer cooling system Computer case Fan Black as supplied by the manufacturer

We present to you, the original Chieftec cooling accessories all of which are obtainable and installable with/into our chassis.

-Size (mm): 80 x 80 x 25 (sleeve bearing).
-Volt (DC): 12V.
-Speed (RPM): ~2200.
-Airflow (CFM): ~23.
-Noise (dB): ~20.
-Connector(s): 1x 3-pin MB connector incl. speedo-sensor wire, 1x Molex.
-Scope of delivery: Fan, set of screws.

Short summary description Chieftec AF-0825S computer cooling system Computer case Fan Black:
This short summary of the Chieftec AF-0825S computer cooling system Computer case Fan Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec AF-0825S, Fan, 20 dB, Black

Long summary description Chieftec AF-0825S computer cooling system Computer case Fan Black:
This is an auto-generated long summary of Chieftec AF-0825S computer cooling system Computer case Fan Black based on the first three specs of the first five spec groups.

Chieftec AF-0825S. Type: Fan, Noise level (high speed): 20 dB. Product color: Black

Performance
Suitable location *
Computer case
Type *
Fan
Noise level (high speed)
20 dB
Design
Product color *
Black
Other features
Dimensions (WxDxH)
3.15 x 3.15 x 0.984" (80 x 80 x 25 mm)
Power requirements
12V DC
Connector(s)
3-pin
Airflow
23 CFM
Rotational speed
2200 RPM
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)