location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief LCM1U signage display mount 60" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief Check ‘Chief’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCM1U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCM1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841872156170 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:37
The date of the most recent change of the data-sheet in Icecat's system
Chief LCM1U user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Chief LCM1U signage display mount 60" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 100.1 lbs (45.4 kg) Black
  • - Maximum screen size: 60"
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 7.87 x 3.94" (200 x 100 mm) Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm)
  • - Housing material: Steel
Long product name Chief LCM1U signage display mount 60" Black :
The short editorial description of Chief LCM1U signage display mount 60" Black

FUSION Large Flat Panel Ceiling Mount
More>>>
Chief LCM1U signage display mount 60" Black:
The official marketing text of Chief LCM1U signage display mount 60" Black as supplied by the manufacturer

Chiefs FUSION™ Flat Panel Ceiling Mounts are installer inspired and offer perfect TV positioning and flexible adjustments for large flat panel screens. Great for digital signage installations.

- Ceiling Plate and extension column are required and must be ordered separately
- Compatible with traditional 1.5" NPT and new CPA pinned ceiling plates and column systems
- See ceiling plates and extension columns (Adjustable and Fixed) for 1.5" NPT compatibility
- See CPA ceiling plates and CPA columns for pin connection compatibility

REPEATABILITY
Continuous tilt ranges with four set locking points to eliminate guess work when adjusting multiple screens.

ACCESSIBILITY
Simple on/off connection for ease of installation and service.

CENTRIS FINGERTIP TILT
Effortlessly adjust display using Centris fingertip tilt technology.

SIMPLE & SECURE
Tool free screen engagement with optional padlock security.

FLEXIBILITY
Mount swivels to any preferred viewing angle.

Short summary description Chief LCM1U signage display mount 60" Black:
This short summary of the Chief LCM1U signage display mount 60" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chief LCM1U, 100.1 lbs (45.4 kg), 30", 60", 7.87 x 3.94" (200 x 100 mm), 23.6 x 15.7" (600 x 400 mm), -5 - 20°

Long summary description Chief LCM1U signage display mount 60" Black:
This is an auto-generated long summary of Chief LCM1U signage display mount 60" Black based on the first three specs of the first five spec groups.

Chief LCM1U. Maximum weight capacity: 100.1 lbs (45.4 kg), Minimum screen size: 30", Maximum screen size: 60", Minimum VESA mount: 7.87 x 3.94" (200 x 100 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Tilt angle range: -5 - 20°. Product color: Black

Mounting
Minimum screen size
30"
Maximum weight capacity *
100.1 lbs (45.4 kg)
Maximum screen size *
60"
Mounting type *
Ceiling
Minimum VESA mount *
7.87 x 3.94" (200 x 100 mm)
Maximum VESA mount *
23.6 x 15.7" (600 x 400 mm)
Number of displays supported
1
Ergonomics
Tilt angle range
-5 - 20°
Design
Product color *
Black
Housing material
Steel
Weight & dimensions
Width
26.8" (681 mm)
Depth
6.38" (162 mm)
Height
16.5" (419 mm)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Belgium 3 distributor(s)
Nederland 5 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 5 distributor(s)
United States 2 distributor(s)
Italia 1 distributor(s)