location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WHEELMOUSE OPTICAL Corded Mouse, Black, PS2/USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-5450 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112056994
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous USB Type-A + PS/2
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 70.9" (1.8 m)
Guarantee: Extended Manufacturer Warranty: 3 years
Long product name CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI :
The short editorial description of CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI

M-5450, 1000 dpi, USB
More>>>
CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
The official marketing text of CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI as supplied by the manufacturer

Comfortable Plug&Play-mouse, suitable for left and right-handed use. With its pleasant size and ideal curves, the mouse not only fits perfectly in the hand but also offers an elegant appearance.

- Optical sensor for precise movement of the mouse pointer
- Compatible for PCs and Macs via USB connection
- Precise performance with 1000 dpi resolution
- Easy scrolling with the PowerWheel
- Elegant Design, ideal for right- and left-handed users
- Problem-free connection and disconnection, including during operation

Short summary description CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
This short summary of the CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY M-5450, Ambidextrous, Optical, USB Type-A + PS/2, 1000 DPI, Black

Long summary description CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
This is an auto-generated long summary of CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI based on the first three specs of the first five spec groups.

CHERRY M-5450. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Laser color: Red. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Certification
FCC, cURus, GS, CE,GOST-R
Design
Form factor *
Ambidextrous
Product color *
Black
Laser color
Red
Ergonomics
Cable length
70.9" (1.8 m)
Plug and Play
Yes
Power
Power source *
Cable
Power consumption
30 mA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Weight & dimensions
Width
4.76" (121 mm)
Depth
2.48" (63 mm)
Height
1.5" (38 mm)
Weight
4.76 oz (135 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.35" (136 mm)
Package depth
3.5" (89 mm)
Package height
1.89" (48 mm)
Other features
Mouse dimensions (WxDxH)
4.76 x 2.48 x 1.5" (121 x 63 x 38 mm)
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
40 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:41:34
Uk has collected 1 expert review for CHERRY WHEELMOUSE OPTICAL Corded Mouse, Black, PS2/USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI
(show image)
JM-0600-2 MC 2000 Corded Mouse with Tilt Wheel, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI
(show image)
JM-0800-2 MC 1000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
M-5400-0 WHEELMOUSE OPTICAL Corded Mouse, Pale Grey, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI
(show image)
JW-0700-2 MW 2400 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-0 GENTIX CORDED MOUSE, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI
(show image)
JW-T0100 MW 3000 Wireless Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-2 GENTIX CORDED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300 GENTIX CORDED ILLUMINATED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI
(show image)
M-5400 WHEELMOUSE OPTICAL Corded Mouse, Light Grey, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)