Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Universal
- - USB
- - US English
- - Full-size (100%) Numeric keypad
- - Windows keys
- - Black
- - 1 pc(s)
More>>>
Short summary description CHERRY KC 6000 Slim keyboard Universal USB US English Black:
This short summary of the CHERRY KC 6000 Slim keyboard Universal USB US English Black data-sheet is auto-generated and uses the product title and the first six key specs.
CHERRY KC 6000 Slim, Full-size (100%), Wired, USB, Black
Long summary description CHERRY KC 6000 Slim keyboard Universal USB US English Black:
This is an auto-generated long summary of CHERRY KC 6000 Slim keyboard Universal USB US English Black based on the first three specs of the first five spec groups.
CHERRY KC 6000 Slim. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Black