location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G83-6105LUNGB-0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6105LUNGB-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:26:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB Mechanical
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Gray
Guarantee: 2 years
Long product name CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray :
The short editorial description of CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray

105 keys, USB, 1.75 m, 662 g
More>>>
CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray:
The official marketing text of CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray as supplied by the manufacturer

- Compact, corded standard keyboard
- Easy to clean keys with scratch-resistant inscriptions
- NTK technology for pleasantly soft operation of the keys
- Uniform switching characteristics (elastomer keys with membrane contact switches)
- 20 million operations for each key
- Can be recycled
- USB or PS/2 connection

Short summary description CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray:
This short summary of the CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G83-6105LUNGB-0, Full-size (100%), Wired, USB, Mechanical, QWERTY, Gray

Long summary description CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray:
This is an auto-generated long summary of CHERRY G83-6105LUNGB-0 keyboard Universal USB QWERTY English Gray based on the first three specs of the first five spec groups.

CHERRY G83-6105LUNGB-0. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 68.9" (1.75 m). Recommended usage: Universal. Product color: Gray

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Non-slip base
Yes
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product color *
Gray
Design
Built-in display
No
Features
Cable length
68.9" (1.75 m)
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
16 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard weight
23.4 oz (662 g)
Packaging data
Package weight
28.6 oz (810 g)
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Brand Image Article code product Stock Price from
CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black
(show image)
G80-11900LUMGB-2 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 keyboard USB QWERTY English Gray CHERRY TouchBoard G80-11900 keyboard USB QWERTY English Gray
(show image)
G80-11900LUMGB-0 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)